onsemi Single FETs, MOSFETs NVMS4816NR2G

Description
N-Channel 30V 6.8A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6.8A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMS4816NR2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMS4816NR2G-ND
Single FETs, MOSFETs NVMS4816NR2G-ND
N-Channel 30V 6.8A (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.8A (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMS4816NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMS4816NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMS4816NR2G
MOSFET N-CH 30V 6.8A 8SOIC

MOSFET N-CH 30V 6.8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NVMS4816NR2G-ND NVMS4816NR2G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details