The NVMJS1D7N06CTWG is an N-channel power MOSFET in an LFPAK8 package measuring 5 mm by 6 mm, designed for high-current switching applications. It has a drain-to-source voltage rating of 60 V, a maximum on-resistance of 1.68 mΩ at 10 V gate drive, and a continuous drain current of 224 A at TC = 25°C. The device is AEC-Q101 qualified and PPAP capable, with a junction operating temperature range of -55°C to +175°C. It is Pb-free and RoHS compliant.
POWER MOSFET 60 V, 1.68 MOHMS, 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMJS1D7N06CTWG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |