onsemi Single FETs, MOSFETs NVMJS1D5N04CLTWG

Description
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK
Request a Quote Datasheet
Description
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMJS1D5N04CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS1D5N04CLTWGOSTR-ND
Single FETs, MOSFETs NVMJS1D5N04CLTWGOSTR-ND
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVMJS1D5N04CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS1D5N04CLTWGOSDKR-ND
Single FETs, MOSFETs NVMJS1D5N04CLTWGOSDKR-ND
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVMJS1D5N04CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS1D5N04CLTWGOSCT-ND
Single FETs, MOSFETs NVMJS1D5N04CLTWGOSCT-ND
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323934-NVMJS1D5N04CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323934-NVMJS1D5N04CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323934-NVMJS1D5N04CLTWG
Manufacturer: onsemi Win Source Part Number: 1323934-NVMJS1D5N04C LTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 38A, 200A (Tc) Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 130µA Power Dissipation (Max): 3.8W, 110W (Tc) Supplier Device Package: 8-LFPAK Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMJS1D5N04CLTWGOS,N VMJS1D5N04CLTWGOS-ND ,NVMJS1D5N04CLTWGOST R,NVMJS1D5N04CLTWGOS CT,NVMJS1D5N04CLTWGO SDKR Base Product Number: NVMJS1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323934-NVMJS1D5N04CLTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 38A, 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 130µA
Power Dissipation (Max): 3.8W, 110W (Tc)
Supplier Device Package: 8-LFPAK
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMJS1D5N04CLTWGOS,NVMJS1D5N04CLTWGOS-ND,NVMJS1D5N04CLTWGOSTR,NVMJS1D5N04CLTWGOSCT,NVMJS1D5N04CLTWGOSDKR
Base Product Number: NVMJS1
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 185 A MOSFET Transistor
278-NVMJS1D5N04CLTWG
N-Channel 40 V 185 A MOSFET Transistor 278-NVMJS1D5N04CLTWG
Power MOSFET 40 V, 1.55 mΩ, 185 A, Single N-Channel, 3000-REEL Product overview: NVMJS1D5N04CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 185 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 185 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMJS1D5N04CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 1.55 mΩ, 185 A, Single N-Channel, 3000-REEL Product overview: NVMJS1D5N04CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 185 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 185 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMJS1D5N04CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1952509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952509
MOSFETs 1952509
NVMJS1D5N04CLTWG

NVMJS1D5N04CLTWG

Supplier's Site
MOSFETs - 1952509P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952509P
MOSFETs 1952509P
NVMJS1D5N04CLTWG

NVMJS1D5N04CLTWG

Supplier's Site
MOSFETs - 1952508 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952508
MOSFETs 1952508
NVMJS1D5N04CLTWG

NVMJS1D5N04CLTWG

Supplier's Site
MOSFET 40V 1.55 mOhm 185A Single N-Channel

MOSFET 40V 1.55 mOhm 185A Single N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMJS1D5N04CLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMJS1D5N04CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMJS1D5N04CLTWG
MOSFET N-CH 40V 38A/200A 8LFPAK

MOSFET N-CH 40V 38A/200A 8LFPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMJS1D5N04CLTWGOSTR-ND 1323934-NVMJS1D5N04CLTWG 278-NVMJS1D5N04CLTWG 1952509 1952509P NVMJS1D5N04CLTWG NVMJS1D5N04CLTWG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V 185 A MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT-1205, 8-LFPAK56 SOT3; SOT-1205, 8-LFPAK56 Lfpak LFPAK SOT-1205, 8-LFPAK56
Transistor Grade / Operating Range Automotive
PD 3800 to 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 7377436 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers