onsemi Single FETs, MOSFETs NVMFWS2D3P04M8LT1G

Description
P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFWS2D3P04M8LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS2D3P04M8LT1GTR-ND
Single FETs, MOSFETs 488-NVMFWS2D3P04M8LT1GTR-ND
P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFWS2D3P04M8LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS2D3P04M8LT1GDKR-ND
Single FETs, MOSFETs 488-NVMFWS2D3P04M8LT1GDKR-ND
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFWS2D3P04M8LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS2D3P04M8LT1GCT-ND
Single FETs, MOSFETs 488-NVMFWS2D3P04M8LT1GCT-ND
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349847-NVMFWS2D3P04M8LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349847-NVMFWS2D3P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349847-NVMFWS2D3P04M8LT1G
Win Source Part Number: 1349847-NVMFWS2D3P04 M8LT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 3.8W (Ta) , 205W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 31A (Ta) , 222A (Tc) Rds On (Max) @ Id, Vgs: 2.2mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.4V @ 2.7mA Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5985 pF @ 20 V

Win Source Part Number: 1349847-NVMFWS2D3P04M8LT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.8W (Ta) , 205W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 31A (Ta) , 222A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 2.7mA
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5985 pF @ 20 V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NVMFWS2D3P04M8LT1G
MOSFET Transistor 278-NVMFWS2D3P04M8LT1G
MV8 P INITIAL PROGRAM Product overview: NVMFWS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFWS2D3P04M8LT 1G can be used for catalog matching and distributor lookup.

MV8 P INITIAL PROGRAM Product overview: NVMFWS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFWS2D3P04M8LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFWS2D3P04M8LT1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFWS2D3P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFWS2D3P04M8LT1G
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMFWS2D3P04M8LT1GTR-ND 1349847-NVMFWS2D3P04M8LT1G 278-NVMFWS2D3P04M8LT1G NVMFWS2D3P04M8LT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Tape & Reel (TR) 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details