MOSFET N-CH 100V 5DFN
MOSFET N-CH 100V 5DFN
MOSFET N-CH 100V 5DFN
MOSFET N-CH 100V 5DFN Product overview: NVMFWS004N10MCT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFWS004N10MCT1
Win Source Part Number: 1351231-NVMFWS004N10
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 3.8W (Ta) , 164W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFNW (4.9x5.9) (8-SOFL-WF)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFWS004
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta) , 138A (Tc)
Rds On (Max) @ Id, Vgs: 3.9mOhm @ 48A, 10V
Vgs(th) (Max) @ Id: 4V @ 270µA
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 50 V
MOSFET N-CH 100V 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFWS004N10MCT1GCT-ND | 278-NVMFWS004N10MCT1G | 1351231-NVMFWS004N10MCT1G | NVMFWS004N10MCT1G |
| Product Name | Single FETs, MOSFETs | 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | 8-PowerTDFN, 5 Leads | Tape & Reel (TR) | SOT3 | 8-PowerTDFN, 5 Leads |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |