Power MOSFET - DUAL COOL® N-Channel,DFN8 5x6 PQFN8 5x6 (Pb−Free/Halogen Free), 3000-REEL Product overview: NVMFSC0D9N04CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFSC0D9N04CL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383098-NVMFSC0D9N04
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Ta), 316A (Tc)
Rds On (Max) @ Id, Vgs: 0.87mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 4.1W (Ta), 166W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN (5x6.15)
Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFSC0
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
N-Channel 40V 50A (Ta), 316A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 40V 50A (Ta), 316A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 40V 50A (Ta), 316A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
MOSFET N-CH 40V 50A/316A 8DFN
MOSFET N-CH 40V 50A/316A 8DFN
MOSFET, N-CH, 40V, 316A, PQFN ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMFSC0D9N04CL | 1383098-NVMFSC0D9N04CL | 488-NVMFSC0D9N04CLTR-ND | NVMFSC0D9N04CL | NVMFSC0D9N04CL | 41AH2121 |
| Product Name | N-Channel Dual MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 316A, Pqfn Rohs Compliant Onsemi |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 4100 to 166000 milliwatts | 4100 milliwatts | ||||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 | |
| Transistor Grade / Operating Range | Automotive |