onsemi Single FETs, MOSFETs NVMFSC0D9N04C

Description
N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
Request a Quote Datasheet
Description
N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFSC0D9N04COSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFSC0D9N04COSDKR-ND
Single FETs, MOSFETs NVMFSC0D9N04COSDKR-ND
N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFSC0D9N04COSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFSC0D9N04COSTR-ND
Single FETs, MOSFETs NVMFSC0D9N04COSTR-ND
N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFSC0D9N04COSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFSC0D9N04COSCT-ND
Single FETs, MOSFETs NVMFSC0D9N04COSCT-ND
N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 48.9A (Ta), 313A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFSC0D9N04C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFSC0D9N04C
Single FETs, MOSFETs NVMFSC0D9N04C
MOSFET N-CH 40V 48.9A/313A 8DFN

MOSFET N-CH 40V 48.9A/313A 8DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi - 41AH2120 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi
41AH2120
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi 41AH2120
MOSFET, N-CH, 40V, 313A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 313A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V T6 SL IN 5X6 DUALCOOL

MOSFET 40V T6 SL IN 5X6 DUALCOOL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFSC0D9N04C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFSC0D9N04C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFSC0D9N04C
MOSFET N-CH 40V 48.9A/313A 8DFN

MOSFET N-CH 40V 48.9A/313A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFSC0D9N04COSDKR-ND NVMFSC0D9N04C 41AH2120 NVMFSC0D9N04C NVMFSC0D9N04C
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details