MOSFET N-CH 80V 6.7A/21A 5DFN Product overview: NVMFS6H864NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6.7A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 6.7A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H864NWFT1G
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount, Wettable Flank 5-DFNW (4.9x5.9) (8-SOFL-WF)
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount, Wettable Flank 5-DFNW (4.9x5.9) (8-SOFL-WF)
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount, Wettable Flank 5-DFNW (4.9x5.9) (8-SOFL-WF)
MOSFET N-CH 80V 6.7A/21A 5DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS6H864NWFT1G | 488-NVMFS6H864NWFT1GCT-ND | NVMFS6H864NWFT1G | NVMFS6H864NWFT1G |
| Product Name | 80V 6.7A 21A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 80 volts | |||
| Transconductance | 0.0218 kS | |||
| PD | 33 milliwatts |