onsemi Single FETs, MOSFETs NVMFS6H864NT1G

Description
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS6H864NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H864NT1GOSTR-ND
Single FETs, MOSFETs NVMFS6H864NT1GOSTR-ND
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H864NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H864NT1GOSCT-ND
Single FETs, MOSFETs NVMFS6H864NT1GOSCT-ND
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H864NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H864NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS6H864NT1GOSDKR-ND
N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1019046-NVMFS6H864NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1019046-NVMFS6H864NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1019046-NVMFS6H864NT1G
Win Source Part Number: 1019046-NVMFS6H864NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 6.7A (Ta), 21A (Tc) Rds On (Max) @ Id, Vgs: 32mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 20µA Power Dissipation (Max): 3.5W (Ta), 33W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 370 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS6H864NT1GOSCT,N VMFS6H864NT1GOSTR,28 32-NVMFS6H864NT1G-48 8,2832-NVMFS6H864NT1 GTR,NVMFS6H864NT1GOS DKR Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1019046-NVMFS6H864NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 6.7A (Ta), 21A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 20µA
Power Dissipation (Max): 3.5W (Ta), 33W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 370 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS6H864NT1GOSCT,NVMFS6H864NT1GOSTR,2832-NVMFS6H864NT1G-488,2832-NVMFS6H864NT1GTR,NVMFS6H864NT1GOSDKR
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 23A MOSFET Transistor
278-NVMFS6H864NT1G
N-Channel 80 V 23A MOSFET Transistor 278-NVMFS6H864NT1G
Power MOSFET 80 V, 23A, 32 mΩ, Single N-Channel, SO8-FL, 1500-REEL Product overview: NVMFS6H864NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H864NT1G can be used for catalog matching and distributor lookup.

Power MOSFET 80 V, 23A, 32 mΩ, Single N-Channel, SO8-FL, 1500-REEL Product overview: NVMFS6H864NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H864NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6H864NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6H864NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6H864NT1G
MOSFET N-CH 80V 6.7A/21A 5DFN

MOSFET N-CH 80V 6.7A/21A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T8 80V SO8FL

MOSFET T8 80V SO8FL

Buy Now Datasheet
Mosfet, N-Ch, 80V, 21A, 175Deg C, 33W; Transistor Polarity Onsemi - 84AC7302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 21A, 175Deg C, 33W; Transistor Polarity Onsemi
84AC7302
Mosfet, N-Ch, 80V, 21A, 175Deg C, 33W; Transistor Polarity Onsemi 84AC7302
MOSFET, N-CH, 80V, 21A, 175DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0269ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 21A, 175DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0269ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS6H864NT1GOSTR-ND 1019046-NVMFS6H864NT1G 278-NVMFS6H864NT1G NVMFS6H864NT1G NVMFS6H864NT1G 84AC7302
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 80 V 23A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 21A, 175Deg C, 33W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Surface Mount TO-3
Transistor Grade / Operating Range Automotive
PD 3500 to 33000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers