MOSFET N-CH 80V 8.7A/30A 5DFN
MOSFET N-CH 80V 8.7A/30A 5DFN
N-Channel 80V 8.7A (Ta), 30A (Tc) 3.5W (Ta), 42W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Power MOSFET 80V, 32A, 20.7 mOhm, Single N-Channel, SO8-FL., 1500-REEL Product overview: NVMFS6H858NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 32A, 20.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 32A, 20.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H858NLT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082958-NVMFS6H858NL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta), 30A (Tc)
Rds On (Max) @ Id, Vgs: 19.5mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2V @ 30µA
Power Dissipation (Max): 3.5W (Ta), 42W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 623 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVMFS6H858NLT1GT
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 80V 8.7A/30A 5DFN
MOSFET N-CH 80V 8.7A/30A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMFS6H858NLT1GDKR-ND | 278-NVMFS6H858NLT1G | 1082958-NVMFS6H858NLT1G | NVMFS6H858NLT1G | NVMFS6H858NLT1G |
| Product Name | Single FETs, MOSFETs | N-Channel 80V 32A 20.7 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | Surface Mount | 8-PowerTDFN, 5 Leads | |
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| PD | 3500 to 42000 milliwatts | 3500 milliwatts |