Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 59A (Tc)
Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V
N-Channel 80V 13A (Ta), 59A (Tc) 3.7W (Ta), 73W (Tc) Surface Mount, Wettable Flank 5-DFNW (4.9x5.9) (8-SOFL-WF)
MOSFET N-CH 80V 13A/59A 5DFN
MOSFET N-CH 80V 13A/59A 5DFN
MOSFET N-CH 80V 13A/59A 5DFN Product overview: NVMFS6H848NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H848NLWFT1
MOSFET N-CH 80V 13A/59A 5DFN
MOSFET N-CH 80V 13A/59A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS6H848NLWFT1GTR-ND | 278-NVMFS6H848NLWFT1G | NVMFS6H848NLWFT1G | NVMFS6H848NLWFT1G | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | 80V 13A 59A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | Tape & Reel (TR) | 8-PowerTDFN, 5 Leads | 25 nC @ 10 V |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 80 volts | 80 volts |