N-Channel 80V 20A (Ta), 123A (Tc) 3.8W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 80V 20A (Ta), 123A (Tc) 3.8W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 80V 20A (Ta), 123A (Tc) 3.8W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET, N-CH, 80V, 123A, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:123A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:136W; No. of Pins:5Pins RoHS Compliant: Yes
MOSFET N-CH 80V 20A/123A 5DFN
MOSFET TRENCH 8 80V NFET POWER MOSFET
MOSFET N-CH 80V 20A/123A 5DFN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NVMFS6H818NWFT1GOSCT-ND | 48AC1757 | NVMFS6H818NWFT1G | NVMFS6H818NWFT1G | NVMFS6H818NWFT1G |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 123A, Dfn-5; Channel Type Onsemi | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | TO-3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | |
| Transistor Grade / Operating Range | Automotive | ||||
| IDSS | 123000 milliamps | 20000 milliamps | |||
| PD | 136000 milliwatts | 3800 milliwatts |