N-Channel 80V 22A (Ta), 135A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 80V 22A (Ta), 135A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 80V 22A (Ta), 135A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 80V 22A/135A 5DFN
MOSFET N-CH 80V 22A/135A 5DFN
MOSFET, N-CH, 80V, 135A, DFN ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMFS6H818NLT1GTR-ND | NVMFS6H818NLT1G | NVMFS6H818NLT1G | 82AH7677 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 135A, Dfn Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |