onsemi Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs NVMFS6H801NT1G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 1784450P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784450P
MOSFETs 1784450P
TRENCH 8 80V NFET

TRENCH 8 80V NFET

Supplier's Site
MOSFETs - 1784450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784450
MOSFETs 1784450
TRENCH 8 80V NFET

TRENCH 8 80V NFET

Supplier's Site
MOSFETs - 1784308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784308
MOSFETs 1784308
TRENCH 8 80V NFET

TRENCH 8 80V NFET

Supplier's Site
Singapore, Singapore
N-Channel 80V 157 A MOSFET Transistor
278-NVMFS6H801NT1G
N-Channel 80V 157 A MOSFET Transistor 278-NVMFS6H801NT1G
Single N-Channel Power MOSFET 80V , 157 A, 2.8 mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 157 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 157 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H801NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V , 157 A, 2.8 mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 157 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 157 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H801NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS6H801NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H801NT1GOSCT-ND
Single FETs, MOSFETs NVMFS6H801NT1GOSCT-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H801NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H801NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS6H801NT1GOSDKR-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H801NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H801NT1GOSTR-ND
Single FETs, MOSFETs NVMFS6H801NT1GOSTR-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H801NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS6H801NT1G
Single FETs, MOSFETs NVMFS6H801NT1G
MOSFET N-CH 80V 23A/157A 5DFN

MOSFET N-CH 80V 23A/157A 5DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 157A, 175Deg C, 166W; Channel Type Onsemi - 65AC5192 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 157A, 175Deg C, 166W; Channel Type Onsemi
65AC5192
Mosfet, N-Ch, 80V, 157A, 175Deg C, 166W; Channel Type Onsemi 65AC5192
MOSFET, N-CH, 80V, 157A, 175DEG C, 166W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:157A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 157A, 175DEG C, 166W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:157A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6H801NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6H801NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6H801NT1G
MOSFET N-CH 80V 23A/157A 5DFN

MOSFET N-CH 80V 23A/157A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET

MOSFET TRENCH 8 80V NFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1784450P 1784450 278-NVMFS6H801NT1G NVMFS6H801NT1GOSCT-ND NVMFS6H801NT1G 65AC5192 NVMFS6H801NT1G NVMFS6H801NT1G
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 80V 157 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 80V, 157A, 175Deg C, 166W; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 DFN Dfn 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Transistors - AIHD04N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers