onsemi Single FETs, MOSFETs NVMFS6H800NT1G

Description
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS6H800NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H800NT1GOSCT-ND
Single FETs, MOSFETs NVMFS6H800NT1GOSCT-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H800NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H800NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS6H800NT1GOSDKR-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H800NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6H800NT1GOSTR-ND
Single FETs, MOSFETs NVMFS6H800NT1GOSTR-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1126926-NVMFS6H800NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1126926-NVMFS6H800NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1126926-NVMFS6H800NT1G
Win Source Part Number: 1126926-NVMFS6H800NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 330µA Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS6H800NT1GOSCT,N VMFS6H800NT1GOSDKR,N VMFS6H800NT1GOSTR,NV MFS6H800NT1G-ND Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1126926-NVMFS6H800NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 330µA
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS6H800NT1GOSCT,NVMFS6H800NT1GOSDKR,NVMFS6H800NT1GOSTR,NVMFS6H800NT1G-ND
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 203A MOSFET Transistor
278-NVMFS6H800NT1G
N-Channel 80V 203A MOSFET Transistor 278-NVMFS6H800NT1G
Single N-Channel Power MOSFET 80V, 203A, 2.1mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6H800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 203A, 2.1mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6H800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6H800NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6H800NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6H800NT1G
MOSFET N-CH 80V 28A/203A 5DFN

MOSFET N-CH 80V 28A/203A 5DFN

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 80V, Dfn; Transistor Polarity Onsemi - 62AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Dfn; Transistor Polarity Onsemi
62AC7380
Mosfet, Aec-Q101, N-Ch, 80V, Dfn; Transistor Polarity Onsemi 62AC7380
MOSFET, AEC-Q101, N-CH, 80V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:203A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:203A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS6H800NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS6H800NT1G
Single FETs, MOSFETs NVMFS6H800NT1G
MOSFET N-CH 80V 28A/203A 5DFN

MOSFET N-CH 80V 28A/203A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET

MOSFET TRENCH 8 80V NFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS6H800NT1GOSCT-ND 1126926-NVMFS6H800NT1G 278-NVMFS6H800NT1G NVMFS6H800NT1G 62AC7380 NVMFS6H800NT1G NVMFS6H800NT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 80V 203A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 80V, Dfn; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 10V TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3800 to 200000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data