onsemi N-Channel 80V 224A MOSFET Transistor NVMFS6H800NLT1G

Description
Single N-Channel Power MOSFET 80V, 224A, 1.9mΩ, 1500-REEL Product overview: NVMFS6H800NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 224A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 224A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 80V, 224A, 1.9mΩ, 1500-REEL Product overview: NVMFS6H800NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 224A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 224A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 224A MOSFET Transistor
278-NVMFS6H800NLT1G
N-Channel 80V 224A MOSFET Transistor 278-NVMFS6H800NLT1G
Single N-Channel Power MOSFET 80V, 224A, 1.9mΩ, 1500-REEL Product overview: NVMFS6H800NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 224A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 224A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 224A, 1.9mΩ, 1500-REEL Product overview: NVMFS6H800NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 224A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 224A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H800NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS6H800NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H800NLT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS6H800NLT1GDKR-ND
N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS6H800NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H800NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS6H800NLT1GTR-ND
N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS6H800NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H800NLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS6H800NLT1GCT-ND
N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 30A (Ta), 224A (Tc) 3.9W (Ta), 214W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324428-NVMFS6H800NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324428-NVMFS6H800NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324428-NVMFS6H800NLT1G
Manufacturer: onsemi Win Source Part Number: 1324428-NVMFS6H800NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 30A, 224A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 330µA Power Dissipation (Max): 3.9W, 214W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 112 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6900 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVMFS6H800NLT1GD KR,488-NVMFS6H800NLT 1GTR,488-NVMFS6H800N LT1GCT,NVMFS6H800NLT 1G-ND Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324428-NVMFS6H800NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 30A, 224A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 330µA
Power Dissipation (Max): 3.9W, 214W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 112 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6900 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVMFS6H800NLT1GDKR,488-NVMFS6H800NLT1GTR,488-NVMFS6H800NLT1GCT,NVMFS6H800NLT1G-ND
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6H800NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6H800NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6H800NLT1G
MOSFET N-CH 80V 30A/224A 5DFN

MOSFET N-CH 80V 30A/224A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS6H800NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS6H800NLT1G
Single FETs, MOSFETs NVMFS6H800NLT1G
MOSFET N-CH 80V 30A/224A 5DFN

MOSFET N-CH 80V 30A/224A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T8 80V LL NFET

MOSFET T8 80V LL NFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS6H800NLT1G 488-NVMFS6H800NLT1GDKR-ND 1324428-NVMFS6H800NLT1G NVMFS6H800NLT1G NVMFS6H800NLT1G NVMFS6H800NLT1G
Product Name N-Channel 80V 224A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 8-PowerTDFN, 5 Leads 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3900 to 214000 milliwatts 3900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1324STRL7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers