NVMFS6B85NLWFT3G is a 100 V, single N-channel MOSFET in a 5x6 mm DFN5 package with wettable flanks for enhanced optical inspection. It has a maximum continuous drain current of 19 A at TC = 25°C and 14 A at TC = 100°C, with a maximum drain-to-source on-resistance of 46 mΩ at VGS = 10 V and 72 mΩ at VGS = 4.5 V. The device is AEC-Q101 qualified, RoHS compliant, and Pb-free. It supports a maximum junction temperature of 175°C and has a thermal resistance of 3.6 °C/W junction-to-case. The part has a pulsed drain current rating of 93 A and an avalanche energy rating of 116 mJ.
MOSFET 100V 30 MOHM T5 SINGLE S0
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS6B85NLWFT3G |
| Product Name | MOSFET |