onsemi N-Channel 100V 33A MOSFET Transistor NVMFS6B25NLWFT1G

Description
Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL.1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS6B25NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL.1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS6B25NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 33A MOSFET Transistor
278-NVMFS6B25NLWFT1G
N-Channel 100V 33A MOSFET Transistor 278-NVMFS6B25NLWFT1G
Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL.1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS6B25NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLWFT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL.1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS6B25NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379392-NVMFS6B25NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379392-NVMFS6B25NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379392-NVMFS6B25NLWFT1G
Win Source Part Number: 1379392-NVMFS6B25NLW FT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: Vendor Undefined Mfr: onsemi Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Vgs (Max): ±16V Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V Power Dissipation (Max): 3.6W (Ta), 62W (Tc) Mounting Type: Surface Mount REACH Status: REACH Unaffected

Win Source Part Number: 1379392-NVMFS6B25NLWFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: Vendor Undefined
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Bulk
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V
Vgs (Max): ±16V
Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V
Power Dissipation (Max): 3.6W (Ta), 62W (Tc)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected

Buy Now Datasheet
MOSFET 100V 24 MOHM T5 SINGLE S0

MOSFET 100V 24 MOHM T5 SINGLE S0

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B25NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B25NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B25NLWFT1G
MOSFET N-CH 100V 8A/33A 5DFN

MOSFET N-CH 100V 8A/33A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS6B25NLWFT1G 1379392-NVMFS6B25NLWFT1G NVMFS6B25NLWFT1G NVMFS6B25NLWFT1G
Product Name N-Channel 100V 33A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details