onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS6B25NLT1G

Description
Win Source Part Number: 994200-NVMFS6B25NLT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.6W (Ta), 62W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNVMFS6B25NLT1G ,2156-NVMFS6B25NLT1G -OS Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 994200-NVMFS6B25NLT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.6W (Ta), 62W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNVMFS6B25NLT1G ,2156-NVMFS6B25NLT1G -OS Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 994200-NVMFS6B25NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
994200-NVMFS6B25NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 994200-NVMFS6B25NLT1G
Win Source Part Number: 994200-NVMFS6B25NLT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.6W (Ta), 62W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNVMFS6B25NLT1G ,2156-NVMFS6B25NLT1G -OS Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 994200-NVMFS6B25NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 33A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 62W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 905 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNVMFS6B25NLT1G,2156-NVMFS6B25NLT1G-OS
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 33A MOSFET Transistor
278-NVMFS6B25NLT1G
N-Channel 100V 33A MOSFET Transistor 278-NVMFS6B25NLT1G
Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL. 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6B25NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 33A, 24mΩ SO8-FL. 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6B25NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B25NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B25NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B25NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B25NLT1G
MOSFET N-CH 100V 8A/33A 5DFN

MOSFET N-CH 100V 8A/33A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 24 MOHM T5 SINGLE S0

MOSFET 100V 24 MOHM T5 SINGLE S0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 994200-NVMFS6B25NLT1G 278-NVMFS6B25NLT1G NVMFS6B25NLT1G NVMFS6B25NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 100V 33A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details