onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS6B14NLWFT3G

Description
Win Source Part Number: 987132-NVMFS6B14NLWF T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 987132-NVMFS6B14NLWF T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 987132-NVMFS6B14NLWFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
987132-NVMFS6B14NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 987132-NVMFS6B14NLWFT3G
Win Source Part Number: 987132-NVMFS6B14NLWF T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 987132-NVMFS6B14NLWFT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 55A MOSFET Transistor
278-NVMFS6B14NLWFT3G
N-Channel 100V 55A MOSFET Transistor 278-NVMFS6B14NLWFT3G
Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 5000-REEL Product overview: NVMFS6B14NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 5000-REEL Product overview: NVMFS6B14NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET T5 100V LL S08FL

MOSFET T5 100V LL S08FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B14NLWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B14NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B14NLWFT3G
MOSFET N-CH 100V 11A/55A 5DFN

MOSFET N-CH 100V 11A/55A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 987132-NVMFS6B14NLWFT3G 278-NVMFS6B14NLWFT3G NVMFS6B14NLWFT3G NVMFS6B14NLWFT3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 100V 55A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data