onsemi N-Channel 100V 55A MOSFET Transistor NVMFS6B14NLWFT1G

Description
Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 1500-REEL Product overview: NVMFS6B14NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 1500-REEL Product overview: NVMFS6B14NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 55A MOSFET Transistor
278-NVMFS6B14NLWFT1G
N-Channel 100V 55A MOSFET Transistor 278-NVMFS6B14NLWFT1G
Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 1500-REEL Product overview: NVMFS6B14NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 55A, 13mΩ, 1500-REEL Product overview: NVMFS6B14NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1157187-NVMFS6B14NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1157187-NVMFS6B14NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1157187-NVMFS6B14NLWFT1G
Win Source Part Number: 1157187-NVMFS6B14NLW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS6B14NLWFT1GOSCT ,NVMFS6B14NLWFT1GOSD KR,NVMFS6B14NLWFT1GO STR Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1157187-NVMFS6B14NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 55A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1680 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS6B14NLWFT1GOSCT,NVMFS6B14NLWFT1GOSDKR,NVMFS6B14NLWFT1GOSTR
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B14NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B14NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B14NLWFT1G
MOSFET N-CH 100V 11A/55A 5DFN

MOSFET N-CH 100V 11A/55A 5DFN

Supplier's Site
MOSFET T5 100V LL S08FL

MOSFET T5 100V LL S08FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS6B14NLWFT1G 1157187-NVMFS6B14NLWFT1G NVMFS6B14NLWFT1G NVMFS6B14NLWFT1G
Product Name N-Channel 100V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers