onsemi Single FETs, MOSFETs NVMFS6B05NT1G

Description
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS6B05NT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6B05NT1G-ND
Single FETs, MOSFETs NVMFS6B05NT1G-ND
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 114A MOSFET Transistor
278-NVMFS6B05NT1G
N-Channel 100V 114A MOSFET Transistor 278-NVMFS6B05NT1G
Single N-Channel Power MOSFET 100V, 114A, 8.0mΩ SO8-FL. 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6B05NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 114A, 8.0mΩ SO8-FL. 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS6B05NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383093-NVMFS6B05NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383093-NVMFS6B05NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383093-NVMFS6B05NT1G
Win Source Part Number: 1383093-NVMFS6B05NT1 G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 114A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W (Ta), 165W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVMFS6 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383093-NVMFS6B05NT1G
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 114A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 165W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFS6
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B05NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B05NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B05NT1G
MOSFET N-CH 100V 5DFN

MOSFET N-CH 100V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 100V 104A

MOSFET NFET SO8FL 100V 104A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS6B05NT1G-ND 278-NVMFS6B05NT1G 1383093-NVMFS6B05NT1G NVMFS6B05NT1G NVMFS6B05NT1G
Product Name Single FETs, MOSFETs N-Channel 100V 114A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data