onsemi N-Channel 100V 114A MOSFET Transistor NVMFS6B05NLWFT3G

Description
Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 5000-REEL Product overview: NVMFS6B05NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLWFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 5000-REEL Product overview: NVMFS6B05NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLWFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 114A MOSFET Transistor
278-NVMFS6B05NLWFT3G
N-Channel 100V 114A MOSFET Transistor 278-NVMFS6B05NLWFT3G
Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 5000-REEL Product overview: NVMFS6B05NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLWFT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 5000-REEL Product overview: NVMFS6B05NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379390-NVMFS6B05NLWFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379390-NVMFS6B05NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379390-NVMFS6B05NLWFT3G
Win Source Part Number: 1379390-NVMFS6B05NLW FT3G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined Mfr: onsemi Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 114A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 5.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V Vgs (Max): ±16V Input Capacitance (Ciss) (Max) @ Vds: 3980 pF @ 25 V Power Dissipation (Max): 3.8W (Ta), 165W (Tc) Mounting Type: Surface Mount REACH Status: REACH Unaffected

Win Source Part Number: 1379390-NVMFS6B05NLWFT3G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Bulk
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 114A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Vgs (Max): ±16V
Input Capacitance (Ciss) (Max) @ Vds: 3980 pF @ 25 V
Power Dissipation (Max): 3.8W (Ta), 165W (Tc)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6B05NLWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6B05NLWFT3G-ND
Single FETs, MOSFETs NVMFS6B05NLWFT3G-ND
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET T5 100V LL S08FL

MOSFET T5 100V LL S08FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B05NLWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B05NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B05NLWFT3G
MOSFET N-CH 100V 17A 5DFN

MOSFET N-CH 100V 17A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS6B05NLWFT3G 1379390-NVMFS6B05NLWFT3G NVMFS6B05NLWFT3G-ND NVMFS6B05NLWFT3G NVMFS6B05NLWFT3G
Product Name N-Channel 100V 114A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data