onsemi 60V 8.8A 25A MOSFET Transistor NVMFS5C682NLWFAFT3G

Description
MOSFET N-CH 60V 8.8A/25A 5DFN Product overview: NVMFS5C682NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C682NLWFAF T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 8.8A/25A 5DFN Product overview: NVMFS5C682NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C682NLWFAF T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8.8A 25A MOSFET Transistor
278-NVMFS5C682NLWFAFT3G
60V 8.8A 25A MOSFET Transistor 278-NVMFS5C682NLWFAFT3G
MOSFET N-CH 60V 8.8A/25A 5DFN Product overview: NVMFS5C682NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C682NLWFAF T3G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 8.8A/25A 5DFN Product overview: NVMFS5C682NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C682NLWFAFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C682NLWFAFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C682NLWFAFT3GTR-ND
Single FETs, MOSFETs 488-NVMFS5C682NLWFAFT3GTR-ND
N-Channel 60V 8.8A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 8.8A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C682NLWFAFT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C682NLWFAFT3GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C682NLWFAFT3GDKR-ND
MOSFET N-CH 60V 8.8A/25A 5DFN

MOSFET N-CH 60V 8.8A/25A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C682NLWFAFT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C682NLWFAFT3GCT-ND
Single FETs, MOSFETs 488-NVMFS5C682NLWFAFT3GCT-ND
MOSFET N-CH 60V 8.8A/25A 5DFN

MOSFET N-CH 60V 8.8A/25A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8.8A (Ta), 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8.8A (Ta), 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C682NLWFAFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C682NLWFAFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C682NLWFAFT3G
MOSFET N-CH 60V 8.8A/25A 5DFN

MOSFET N-CH 60V 8.8A/25A 5DFN

Supplier's Site
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C682NLWFAFT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C682NLWFAFT3G
Single FETs, MOSFETs NVMFS5C682NLWFAFT3G
MOSFET N-CH 60V 8.8A/25A 5DFN

MOSFET N-CH 60V 8.8A/25A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C682NLWFAFT3G 488-NVMFS5C682NLWFAFT3GTR-ND NVMFS5C682NLWFAFT3G NVMFS5C682NLWFAFT3G NVMFS5C682NLWFAFT3G
Product Name 60V 8.8A 25A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0170 kS
PD 28 milliwatts 3500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers