onsemi Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs NVMFS5C680NLT1G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8.1A (Ta), 21A (Tc)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8.1A (Ta), 21A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8.1A (Ta), 21A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8.1A (Ta), 21A (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C680NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C680NLT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C680NLT1GOSDKR-ND
N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C680NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C680NLT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C680NLT1GOSCT-ND
N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C680NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C680NLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C680NLT1GOSTR-ND
N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 21 A MOSFET Transistor
278-NVMFS5C680NLT1G
N-Channel 60 V 21 A MOSFET Transistor 278-NVMFS5C680NLT1G
Power MOSFET,N-Channel, 60 V, 21 A, 27.5 mΩ, 1500-REEL Product overview: NVMFS5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C680NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET,N-Channel, 60 V, 21 A, 27.5 mΩ, 1500-REEL Product overview: NVMFS5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C680NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C680NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C680NLT1G
Single FETs, MOSFETs NVMFS5C680NLT1G
MOSFET N-CH 60V 8.1A/21A 5DFN

MOSFET N-CH 60V 8.1A/21A 5DFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi - 62AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi
62AC7379
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi 62AC7379
MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0229ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0229ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C680NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C680NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C680NLT1G
MOSFET N-CH 60V 8.1A/21A 5DFN

MOSFET N-CH 60V 8.1A/21A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5C680NLT1GOSDKR-ND 278-NVMFS5C680NLT1G NVMFS5C680NLT1G 62AC7379 NVMFS5C680NLT1G
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs N-Channel 60 V 21 A MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 5-DFN (5x6) (8-SOFL)
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details