onsemi N-Channel 60V 50A MOSFET Transistor NVMFS5C673NLT3G

Description
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 5000-REEL Product overview: NVMFS5C673NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 5000-REEL Product overview: NVMFS5C673NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-NVMFS5C673NLT3G
N-Channel 60V 50A MOSFET Transistor 278-NVMFS5C673NLT3G
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 5000-REEL Product overview: NVMFS5C673NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 5000-REEL Product overview: NVMFS5C673NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C673NLT3G - 852558-NVMFS5C673NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C673NLT3G
852558-NVMFS5C673NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C673NLT3G 852558-NVMFS5C673NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 852558-NVMFS5C673NLT 3G Features: 60 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 852558-NVMFS5C673NLT3G
Features: 60 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C673NLT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C673NLT3G-ND
Single FETs, MOSFETs NVMFS5C673NLT3G-ND
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C673NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C673NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C673NLT3G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C673NLT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C673NLT3G
Single FETs, MOSFETs NVMFS5C673NLT3G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C673NLT3G 852558-NVMFS5C673NLT3G NVMFS5C673NLT3G-ND NVMFS5C673NLT3G NVMFS5C673NLT3G NVMFS5C673NLT3G
Product Name N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C673NLT3G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads Surface Mount 8-PowerTDFN, 5 Leads
Polarity N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details