onsemi Single FETs, MOSFETs NVMFS5C670NLT1G

Description
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C670NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C670NLT1GOSCT-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C670NLT1GOSDKR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C670NLT1GOSTR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 71A 60 V MOSFET Transistor
278-NVMFS5C670NLT1G
N-Channel 60V 71A 60 V MOSFET Transistor 278-NVMFS5C670NLT1G
Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C670NLT1G - 887916-NVMFS5C670NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C670NLT1G
887916-NVMFS5C670NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C670NLT1G 887916-NVMFS5C670NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887916-NVMFS5C670NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS5C670NLT1GOSTR, NVMFS5C670NLT1GOSDKR , NVMFS5C670NLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887916-NVMFS5C670NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS5C670NLT1GOSTR, NVMFS5C670NLT1GOSDKR, NVMFS5C670NLT1GOSCT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 60V 71A 6.1MOH

MOSFET NFET SO8FL 60V 71A 6.1MOH

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C670NLT1G
Single FETs, MOSFETs NVMFS5C670NLT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C670NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C670NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C670NLT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5C670NLT1GOSCT-ND 278-NVMFS5C670NLT1G 887916-NVMFS5C670NLT1G NVMFS5C670NLT1G NVMFS5C670NLT1G NVMFS5C670NLT1G
Product Name Single FETs, MOSFETs N-Channel 60V 71A 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C670NLT1G MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data