onsemi N-Channel 60V 71A 60 V MOSFET Transistor NVMFS5C670NLAFT1G

Description
Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 71A 60 V MOSFET Transistor
278-NVMFS5C670NLAFT1G
N-Channel 60V 71A 60 V MOSFET Transistor 278-NVMFS5C670NLAFT1G
Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel, 1500-REEL Product overview: NVMFS5C670NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C670NLAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C670NLAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C670NLAFT1GCT-ND
MOSFET N-CHANNEL 60V 17A 5DFN

MOSFET N-CHANNEL 60V 17A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C670NLAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C670NLAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C670NLAFT1GTR-ND
N-Channel 60V 17A (Ta) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C670NLAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C670NLAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C670NLAFT1GDKR-ND
MOSFET N-CHANNEL 60V 17A 5DFN

MOSFET N-CHANNEL 60V 17A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324073-NVMFS5C670NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324073-NVMFS5C670NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324073-NVMFS5C670NLAFT1G
Manufacturer: onsemi Win Source Part Number: 1324073-NVMFS5C670NL AFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 17A Rds On (Max) @ Id, Vgs: 6.1mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 53µA Power Dissipation (Max): 61W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVMFS5C670NLAFT1 GDKR,488-NVMFS5C670N LAFT1GTR,NVMFS5C670N LAFT1G-ND,488-NVMFS5 C670NLAFT1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324073-NVMFS5C670NLAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 17A
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 53µA
Power Dissipation (Max): 61W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVMFS5C670NLAFT1GDKR,488-NVMFS5C670NLAFT1GTR,NVMFS5C670NLAFT1G-ND,488-NVMFS5C670NLAFT1GCT
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C670NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C670NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C670NLAFT1G
MOSFET N-CHANNEL 60V 17A 5DFN

MOSFET N-CHANNEL 60V 17A 5DFN

Supplier's Site
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C670NLAFT1G
Single FETs, MOSFETs NVMFS5C670NLAFT1G
MOSFET N-CHANNEL 60V 17A 5DFN

MOSFET N-CHANNEL 60V 17A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C670NLAFT1G 488-NVMFS5C670NLAFT1GCT-ND 1324073-NVMFS5C670NLAFT1G NVMFS5C670NLAFT1G NVMFS5C670NLAFT1G NVMFS5C670NLAFT1G
Product Name N-Channel 60V 71A 60 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 8-PowerTDFN, 5 Leads Surface Mount 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 61000 milliwatts 61000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
 - AUIRF1405ZS-7TRL - Rochester Electronics
Specs
Package Type D2PAK7P
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details