N-Channel 60V 20A (Ta), 93A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 851285-NVMFS5C646NLT
Features: 60 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Single N-Channel Power MOSFET 60V, 93A, 4.7mΩ 1500 / Tape & Reel, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5C646NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 93A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 93A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C646NLT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 20A/93A 5DFN
MOSFET N-CH 60V 20A/93A 5DFN
MOSFET NFET SO8FL 60V 92A 4.7MOH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS5C646NLT1G-ND | 851285-NVMFS5C646NLT1G | 278-NVMFS5C646NLT1G | NVMFS5C646NLT1G | NVMFS5C646NLT1G | NVMFS5C646NLT1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLT1G | N-Channel 60V 93A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 79000 milliwatts | 3700 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |