onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C638NLT1G

Description
Win Source Part Number: 966800-NVMFS5C638NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 133A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 4W (Ta), 100W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 40.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2880 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C638NLT1GOSTR, NVMFS5C638NLT1G-ND,N VMFS5C638NLT1GOSCT,N VMFS5C638NLT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 966800-NVMFS5C638NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 133A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 4W (Ta), 100W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 40.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2880 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C638NLT1GOSTR, NVMFS5C638NLT1G-ND,N VMFS5C638NLT1GOSCT,N VMFS5C638NLT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 966800-NVMFS5C638NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
966800-NVMFS5C638NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 966800-NVMFS5C638NLT1G
Win Source Part Number: 966800-NVMFS5C638NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 133A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 4W (Ta), 100W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 40.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2880 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C638NLT1GOSTR, NVMFS5C638NLT1G-ND,N VMFS5C638NLT1GOSCT,N VMFS5C638NLT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 966800-NVMFS5C638NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 133A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 4W (Ta), 100W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 40.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2880 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C638NLT1GOSTR,NVMFS5C638NLT1G-ND,NVMFS5C638NLT1GOSCT,NVMFS5C638NLT1GOSDKR
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 133 A MOSFET Transistor
278-NVMFS5C638NLT1G
N-Channel 60 V 133 A MOSFET Transistor 278-NVMFS5C638NLT1G
N-Channel Power MOSFET 60 V, 133 A, 3.0 mΩ, 1500-REEL Product overview: NVMFS5C638NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 133 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 133 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C638NLT1G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 60 V, 133 A, 3.0 mΩ, 1500-REEL Product overview: NVMFS5C638NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 133 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 133 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C638NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1784407 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784407
MOSFETs 1784407
60V 3.0 MOHM T6 S08FL SIN

60V 3.0 MOHM T6 S08FL SIN

Supplier's Site
MOSFETs - 1784305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784305
MOSFETs 1784305
60V 3.0 MOHM T6 S08FL SIN

60V 3.0 MOHM T6 S08FL SIN

Supplier's Site
MOSFETs - 1784407P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784407P
MOSFETs 1784407P
60V 3.0 MOHM T6 S08FL SIN

60V 3.0 MOHM T6 S08FL SIN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C638NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C638NLT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C638NLT1GOSCT-ND
N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C638NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C638NLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C638NLT1GOSTR-ND
N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C638NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C638NLT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C638NLT1GOSDKR-ND
N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 26A (Ta), 133A (Tc) 4W (Ta), 100W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C638NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C638NLT1G
Single FETs, MOSFETs NVMFS5C638NLT1G
MOSFET N-CH 60V 26A/133A 5DFN

MOSFET N-CH 60V 26A/133A 5DFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi - 62AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi
62AC7378
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi 62AC7378
MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:133A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:133A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C638NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C638NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C638NLT1G
MOSFET N-CH 60V 26A/133A 5DFN

MOSFET N-CH 60V 26A/133A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 966800-NVMFS5C638NLT1G 278-NVMFS5C638NLT1G 1784407 1784407P NVMFS5C638NLT1GOSCT-ND NVMFS5C638NLT1G 62AC7378 NVMFS5C638NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V 133 A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 4000 to 100000 milliwatts 4000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Dfn DFN 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data