onsemi Single FETs, MOSFETs NVMFS5C628NT1G

Description
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C628NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C628NT1GCT-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C628NT1GDKR-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C628NT1GTR-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1201370-NVMFS5C628NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1201370-NVMFS5C628NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1201370-NVMFS5C628NT1G
Win Source Part Number: 1201370-NVMFS5C628NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 150A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 27A, 10V Vgs(th) (Max) @ Id: 4V @ 135µA Power Dissipation (Max): 3.7W (Ta), 110W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVMFS5C628NT1GTR ,488-NVMFS5C628NT1GD KR,488-NVMFS5C628NT1 GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1201370-NVMFS5C628NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 150A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 27A, 10V
Vgs(th) (Max) @ Id: 4V @ 135µA
Power Dissipation (Max): 3.7W (Ta), 110W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVMFS5C628NT1GTR,488-NVMFS5C628NT1GDKR,488-NVMFS5C628NT1GCT
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 150 A MOSFET Transistor
278-NVMFS5C628NT1G
N-Channel 60 V 150 A MOSFET Transistor 278-NVMFS5C628NT1G
MOSFET - Power, Single N-Channel 60 V, 3.0 mΩ, 150 A, 1500-REEL Product overview: NVMFS5C628NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 150 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 150 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NT1G can be used for catalog matching and distributor lookup.

MOSFET - Power, Single N-Channel 60 V, 3.0 mΩ, 150 A, 1500-REEL Product overview: NVMFS5C628NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 150 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 150 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C628NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C628NT1G
Single FETs, MOSFETs NVMFS5C628NT1G
MOSFET N-CH 60V 28A/150A 5DFN

MOSFET N-CH 60V 28A/150A 5DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W Rohs Compliant Onsemi - 54AH9537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W Rohs Compliant Onsemi
54AH9537
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W Rohs Compliant Onsemi 54AH9537
MOSFET, N-CH, 60V, 150A, 175DEG C, 110W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 150A, 175DEG C, 110W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C628NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C628NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C628NT1G
MOSFET N-CH 60V 28A/150A 5DFN

MOSFET N-CH 60V 28A/150A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMFS5C628NT1GCT-ND 1201370-NVMFS5C628NT1G 278-NVMFS5C628NT1G NVMFS5C628NT1G 54AH9537 NVMFS5C628NT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V 150 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3700 to 110000 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers