onsemi N-Channel 60V 150A MOSFET Transistor NVMFS5C628NLT1G

Description
Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 150A MOSFET Transistor
278-NVMFS5C628NLT1G
N-Channel 60V 150A MOSFET Transistor 278-NVMFS5C628NLT1G
Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354763-NVMFS5C628NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354763-NVMFS5C628NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354763-NVMFS5C628NLT1G
Win Source Part Number: 1354763-NVMFS5C628NL T1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NVMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 135µA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V Power Dissipation (Max): 3.7W (Ta), 110W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354763-NVMFS5C628NLT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 135µA
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V
Power Dissipation (Max): 3.7W (Ta), 110W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C628NLT1GTR-ND
N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C628NLT1GCT-ND
N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C628NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C628NLT1G
Single FETs, MOSFETs NVMFS5C628NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 150A, Dfn; Transistor Polarity Onsemi - 07AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 150A, Dfn; Transistor Polarity Onsemi
07AH4430
Mosfet, Aec-Q101, N-Ch, 60V, 150A, Dfn; Transistor Polarity Onsemi 07AH4430
MOSFET, AEC-Q101, N-CH, 60V, 150A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 150A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C628NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C628NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C628NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C628NLT1G 1354763-NVMFS5C628NLT1G 488-NVMFS5C628NLT1GTR-ND NVMFS5C628NLT1G 07AH4430 NVMFS5C628NLT1G NVMFS5C628NLT1G
Product Name N-Channel 60V 150A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, 150A, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3700 to 110000 milliwatts 3700 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers