Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 1.65mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
MOSFET N-CH 60V 34A/225A 5DFN Product overview: NVMFS5C612NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A, 225A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, 225A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C612NWFT1G
N-Channel 60V 34A (Ta), 225A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 34A (Ta), 225A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 34A (Ta), 225A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET, N-CH, 60V, 225A, 175DEG C, 167W ROHS COMPLIANT: YES
MOSFET N-CH 60V 34A/225A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS5C612NWFT1G | 488-NVMFS5C612NWFT1GTR-ND | 54AH9536 | NVMFS5C612NWFT1G | |
| Product Name | Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs | 60V 34A 225A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 225A, 175Deg C, 167W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN, 5 Leads | TO-3 | 62 nC @ 10 V |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts |