onsemi Single FETs, MOSFETs NVMFS5C612NLWFAFT1G

Description
MOSFET N-CH 60V 38A/250A 5DFN
Request a Quote Datasheet
Description
MOSFET N-CH 60V 38A/250A 5DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C612NLWFAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C612NLWFAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C612NLWFAFT1GDKR-ND
MOSFET N-CH 60V 38A/250A 5DFN

MOSFET N-CH 60V 38A/250A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C612NLWFAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C612NLWFAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C612NLWFAFT1GCT-ND
MOSFET N-CH 60V 38A/250A 5DFN

MOSFET N-CH 60V 38A/250A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C612NLWFAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C612NLWFAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C612NLWFAFT1GTR-ND
N-Channel 60V 38A (Ta), 250A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 38A (Ta), 250A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C612NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C612NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C612NLWFAFT1G
MOSFET N-CH 60V 38A/250A 5DFN

MOSFET N-CH 60V 38A/250A 5DFN

Supplier's Site
MOSFET NFET SO8FL 60V

MOSFET NFET SO8FL 60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 250A, 175Deg C, 167W Rohs Compliant Onsemi - 54AH9535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 250A, 175Deg C, 167W Rohs Compliant Onsemi
54AH9535
Mosfet, N-Ch, 60V, 250A, 175Deg C, 167W Rohs Compliant Onsemi 54AH9535
MOSFET, N-CH, 60V, 250A, 175DEG C, 167W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 250A, 175DEG C, 167W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS5C612NLWFAFT1GDKR-ND NVMFS5C612NLWFAFT1G NVMFS5C612NLWFAFT1G 54AH9535
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 250A, 175Deg C, 167W Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details