onsemi Single FETs, MOSFETs NVMFS5C612NLT3G

Description
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C612NLT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C612NLT3G-ND
Single FETs, MOSFETs NVMFS5C612NLT3G-ND
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082955-NVMFS5C612NLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082955-NVMFS5C612NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082955-NVMFS5C612NLT3G
Win Source Part Number: 1082955-NVMFS5C612NL T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 235A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 167W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6660 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082955-NVMFS5C612NLT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 235A (Tc)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 167W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6660 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C612NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C612NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C612NLT3G
MOSFET N-CH 60V 36A/235A 5DFN

MOSFET N-CH 60V 36A/235A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 60V 235A 1.5MO

MOSFET NFET SO8FL 60V 235A 1.5MO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C612NLT3G-ND 1082955-NVMFS5C612NLT3G NVMFS5C612NLT3G NVMFS5C612NLT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
300V 19A MOSFET Transistor - 278-AUIRFS6535 - ERSAELECTRONICS PTE. LTD.
Specs
PD 210000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers