Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel. Wettable Flanks, 1500-REEL Product overview: NVMFS5C604NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLWFT1
N-Channel 60V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 60V 40A/287A 5DFN
MOSFET N-CH 60V 40A/287A 5DFN
Manufacturer: onsemi
Win Source Part Number: 1324698-NVMFS5C604NL
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 40A, 287A (Tc)
Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.9W, 200W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS5C604NLWFT1G-ND
Base Product Number: NVMFS5
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET NFET SO8FL 60V 287A 1.2MO
MOSFET N-CH 60V 40A/287A 5DFN
MOSFET N-CH 60V 40A/287A 5DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS5C604NLWFT1G | 488-NVMFS5C604NLWFT1GTR-ND | 1324698-NVMFS5C604NLWFT1G | NVMFS5C604NLWFT1G | NVMFS5C604NLWFT1G | NVMFS5C604NLWFT1G |
| Product Name | N-Channel 60V 287A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 200000 milliwatts | 3900 to 200000 milliwatts | 3900 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3; 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 4.5V, 10V | ||
| Transistor Grade / Operating Range | Automotive |