onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C604NLWFAFT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324091-NVMFS5C604NL WFAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 287A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS5C604NLWFAFT1GO SCT,NVMFS5C604NLWFAF T1GOSTR,NVMFS5C604NL WFAFT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324091-NVMFS5C604NL WFAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 287A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS5C604NLWFAFT1GO SCT,NVMFS5C604NLWFAF T1GOSTR,NVMFS5C604NL WFAFT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324091-NVMFS5C604NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324091-NVMFS5C604NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324091-NVMFS5C604NLWFAFT1G
Manufacturer: onsemi Win Source Part Number: 1324091-NVMFS5C604NL WFAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 287A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS5C604NLWFAFT1GO SCT,NVMFS5C604NLWFAF T1GOSTR,NVMFS5C604NL WFAFT1GOSDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324091-NVMFS5C604NLWFAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 287A (Tc)
Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 200W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS5C604NLWFAFT1GOSCT,NVMFS5C604NLWFAFT1GOSTR,NVMFS5C604NLWFAFT1GOSDKR
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 287A MOSFET Transistor
278-NVMFS5C604NLWFAFT1G
N-Channel 60V 287A MOSFET Transistor 278-NVMFS5C604NLWFAFT1G
Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel. Wettable Flanks, 1500-REEL Product overview: NVMFS5C604NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLWFAF T1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel. Wettable Flanks, 1500-REEL Product overview: NVMFS5C604NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C604NLWFAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLWFAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C604NLWFAFT1GOSTR-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C604NLWFAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLWFAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C604NLWFAFT1GOSCT-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C604NLWFAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLWFAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C604NLWFAFT1GOSDKR-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C604NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C604NLWFAFT1G
Single FETs, MOSFETs NVMFS5C604NLWFAFT1G
MOSFET N-CH 60V 287A 5DFN

MOSFET N-CH 60V 287A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C604NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C604NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C604NLWFAFT1G
MOSFET N-CH 60V 287A 5DFN

MOSFET N-CH 60V 287A 5DFN

Supplier's Site
MOSFET T6 60V HEFET

MOSFET T6 60V HEFET

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi - 18AC0087 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi
18AC0087
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi 18AC0087
MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:287A; Drain Source Voltage Vds:60V; On Resistance Rds(on):930µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:287A; Drain Source Voltage Vds:60V; On Resistance Rds(on):930µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324091-NVMFS5C604NLWFAFT1G 278-NVMFS5C604NLWFAFT1G NVMFS5C604NLWFAFT1GOSTR-ND NVMFS5C604NLWFAFT1G NVMFS5C604NLWFAFT1G NVMFS5C604NLWFAFT1G 18AC0087
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60V 287A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data