MOSFET N-CH 60V 40A/287A 5DFN
N-Channel 60V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 60V 40A/287A 5DFN
Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5C604NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 40A/287A 5DFN
MOSFET NFET SO8FL 60V 287A 1.2MO
MOSFET N-CH 60V 40A/287A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS5C604NLT1GCT-ND | 278-NVMFS5C604NLT1G | NVMFS5C604NLT1G | NVMFS5C604NLT1G | NVMFS5C604NLT1G |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 287A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 200000 milliwatts | 3900 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |