onsemi Single FETs, MOSFETs NVMFS5C604NLAFT1G

Description
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Description
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVMFS5C604NLAFT1G is an N-channel MOSFET designed for power applications, featuring a compact 5x6 mm footprint suitable for space-constrained designs. It has a maximum drain-to-source voltage of 60 V and can handle continuous drain currents of up to 287 A at 25°C, making it suitable for high-current applications. The device exhibits a low on-resistance of 1.2 mΩ at a gate-source voltage of 10 V and a drain current of 50 A, which helps minimize conduction losses. This MOSFET is AEC-Q101 qualified, indicating its reliability for automotive applications, and is compliant with RoHS standards. It also offers low gate charge and capacitance values, which contribute to reduced driver losses. The operating temperature range is extensive, from -55°C to +175°C, allowing for versatility in various environments. The part is packaged in a tape and reel format, facilitating automated assembly processes. Engineers looking for a high-performance MOSFET for automotive or other demanding applications may find this component suitable due to its robust specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The NVMFS5C604NLAFT1G is an N-channel MOSFET designed for power applications, featuring a compact 5x6 mm footprint suitable for space-constrained designs. It has a maximum drain-to-source voltage of 60 V and can handle continuous drain currents of up to 287 A at 25°C, making it suitable for high-current applications. The device exhibits a low on-resistance of 1.2 mΩ at a gate-source voltage of 10 V and a drain current of 50 A, which helps minimize conduction losses. This MOSFET is AEC-Q101 qualified, indicating its reliability for automotive applications, and is compliant with RoHS standards. It also offers low gate charge and capacitance values, which contribute to reduced driver losses. The operating temperature range is extensive, from -55°C to +175°C, allowing for versatility in various environments. The part is packaged in a tape and reel format, facilitating automated assembly processes. Engineers looking for a high-performance MOSFET for automotive or other demanding applications may find this component suitable due to its robust specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C604NLAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C604NLAFT1GOSTR-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C604NLAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C604NLAFT1GOSCT-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C604NLAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C604NLAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C604NLAFT1GOSDKR-ND
N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 287A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 287A MOSFET Transistor
278-NVMFS5C604NLAFT1G
N-Channel 60V 287A MOSFET Transistor 278-NVMFS5C604NLAFT1G
Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C604NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 287A, 1.2mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C604NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278216-NVMFS5C604NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278216-NVMFS5C604NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278216-NVMFS5C604NLAFT1G
Win Source Part Number: 1278216-NVMFS5C604NL AFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 287A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C604NLAFT1GOSC T,ONSONSNVMFS5C604NL AFT1G,NVMFS5C604NLAF T1GOSDKR,NVMFS5C604N LAFT1GOSTR,2156-NVMF S5C604NLAFT1G-OS Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278216-NVMFS5C604NLAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 287A (Tc)
Rds On (Max) @ Id, Vgs: 1.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 200W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C604NLAFT1GOSCT,ONSONSNVMFS5C604NLAFT1G,NVMFS5C604NLAFT1GOSDKR,NVMFS5C604NLAFT1GOSTR,2156-NVMFS5C604NLAFT1G-OS
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi - 18AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi
18AC0086
Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi 18AC0086
MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:287A; Drain Source Voltage Vds:60V; On Resistance Rds(on):930µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:287A; Drain Source Voltage Vds:60V; On Resistance Rds(on):930µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C604NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C604NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C604NLAFT1G
MOSFET N-CH 60V 287A 5DFN

MOSFET N-CH 60V 287A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C604NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C604NLAFT1G
Single FETs, MOSFETs NVMFS5C604NLAFT1G
MOSFET N-CH 60V 287A 5DFN

MOSFET N-CH 60V 287A 5DFN

Supplier's Site Datasheet
MOSFET T6 60V HEFET

MOSFET T6 60V HEFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C604NLAFT1GOSTR-ND 278-NVMFS5C604NLAFT1G 1278216-NVMFS5C604NLAFT1G 18AC0086 NVMFS5C604NLAFT1G NVMFS5C604NLAFT1G NVMFS5C604NLAFT1G
Product Name Single FETs, MOSFETs N-Channel 60V 287A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 60V, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 TO-3 4.5V, 10V 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
IDSS 287000 milliamps 287000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details