onsemi N-Channel 40V 35A MOSFET Transistor NVMFS5C468NT1G

Description
Single N-Channel Power MOSFET 40V, 35A, 12mΩ, 1500-REEL Product overview: NVMFS5C468NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C468NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 35A, 12mΩ, 1500-REEL Product overview: NVMFS5C468NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C468NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 35A MOSFET Transistor
278-NVMFS5C468NT1G
N-Channel 40V 35A MOSFET Transistor 278-NVMFS5C468NT1G
Single N-Channel Power MOSFET 40V, 35A, 12mΩ, 1500-REEL Product overview: NVMFS5C468NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C468NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 35A, 12mΩ, 1500-REEL Product overview: NVMFS5C468NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C468NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1220751-NVMFS5C468NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1220751-NVMFS5C468NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1220751-NVMFS5C468NT1G
Win Source Part Number: 1220751-NVMFS5C468NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 35A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 28W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C468NT1G-ND,NV MFS5C468NT1GOSTR,NVM FS5C468NT1GOSCT,ONSO NSNVMFS5C468NT1G,NVM FS5C468NT1GOSDKR,215 6-NVMFS5C468NT1G-OS Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1220751-NVMFS5C468NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 35A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 28W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C468NT1G-ND,NVMFS5C468NT1GOSTR,NVMFS5C468NT1GOSCT,ONSONSNVMFS5C468NT1G,NVMFS5C468NT1GOSDKR,2156-NVMFS5C468NT1G-OS
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C468NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C468NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C468NT1GOSDKR-ND
N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C468NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C468NT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C468NT1GOSCT-ND
N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C468NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C468NT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C468NT1GOSTR-ND
N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 12A (Ta), 35A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi - 62AC7377 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi
62AC7377
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi 62AC7377
MOSFET, AEC-Q101, N-CH, 40V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C468NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C468NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C468NT1G
MOSFET N-CH 40V 12A/35A 5DFN

MOSFET N-CH 40V 12A/35A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C468NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C468NT1G
Single FETs, MOSFETs NVMFS5C468NT1G
MOSFET N-CH 40V 12A/35A 5DFN

MOSFET N-CH 40V 12A/35A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 12 MOHM T6 S08FL SING

MOSFET 40V 12 MOHM T6 S08FL SING

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C468NT1G 1220751-NVMFS5C468NT1G NVMFS5C468NT1GOSDKR-ND 62AC7377 NVMFS5C468NT1G NVMFS5C468NT1G NVMFS5C468NT1G
Product Name N-Channel 40V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3500 to 28000 milliwatts 3500 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data