Single N-Channel Power MOSFET 40V, 37A, 10.3mΩ Power MOSFET 40V 37A 10.3mOhm Single N-Channel SO-8FL WF, 1500-REEL Product overview: NVMFS5C468NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C468NLWFAF
Win Source Part Number: 988163-NVMFS5C468NLW
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 10.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 28W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 7.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 570 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 40V 37A (Tc) 28W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 37A 5DFN
MOSFET N-CH 40V 37A 5DFN
MOSFET N-CH 40V 37A 5DFN
MOSFET N-CH 40V 37A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS5C468NLWFAFT1G | 988163-NVMFS5C468NLWFAFT1G | 488-NVMFS5C468NLWFAFT1GTR-ND | NVMFS5C468NLWFAFT1G | NVMFS5C468NLWFAFT1G |
| Product Name | N-Channel 40V 37A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 28000 milliwatts | 28000 milliwatts | |||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | Surface Mount, Wettable Flank | |
| Transistor Grade / Operating Range | Automotive |