onsemi N-Channel 40V 49A MOSFET Transistor NVMFS5C466NT1G

Description
Single N-Channel Power MOSFET 40V, 49A, 8.1mΩ, 1500-REEL Product overview: NVMFS5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 49A, 8.1mΩ, 1500-REEL Product overview: NVMFS5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 49A MOSFET Transistor
278-NVMFS5C466NT1G
N-Channel 40V 49A MOSFET Transistor 278-NVMFS5C466NT1G
Single N-Channel Power MOSFET 40V, 49A, 8.1mΩ, 1500-REEL Product overview: NVMFS5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 49A, 8.1mΩ, 1500-REEL Product overview: NVMFS5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978046-NVMFS5C466NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978046-NVMFS5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978046-NVMFS5C466NT1G
Win Source Part Number: 978046-NVMFS5C466NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 49A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 625 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 978046-NVMFS5C466NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 37W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 625 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C466NT1GCT-ND
MOSFET N-CH 40V 15A/49A 5DFN

MOSFET N-CH 40V 15A/49A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C466NT1GDKR-ND
MOSFET N-CH 40V 15A/49A 5DFN

MOSFET N-CH 40V 15A/49A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C466NT1GTR-ND
N-Channel 40V 15A (Ta), 49A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 15A (Ta), 49A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 7.3 MOHM T6 S08FL SIN

MOSFET 40V 7.3 MOHM T6 S08FL SIN

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C466NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C466NT1G
Single FETs, MOSFETs NVMFS5C466NT1G
MOSFET N-CH 40V 15A/49A 5DFN

MOSFET N-CH 40V 15A/49A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C466NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C466NT1G
MOSFET N-CH 40V 15A/49A 5DFN

MOSFET N-CH 40V 15A/49A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS5C466NT1G 978046-NVMFS5C466NT1G 488-NVMFS5C466NT1GCT-ND NVMFS5C466NT1G NVMFS5C466NT1G NVMFS5C466NT1G
Product Name N-Channel 40V 49A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3500 to 37000 milliwatts 3500 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 10 nC @ 10 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
MOSFETs - 2152450 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
8 suppliers