onsemi Single FETs, MOSFETs NVMFS5C466NLWFT1G

Description
MOSFET N-CH 40V 16A/52A 5DFN
Request a Quote Datasheet
Description
MOSFET N-CH 40V 16A/52A 5DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C466NLWFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLWFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C466NLWFT1GCT-ND
MOSFET N-CH 40V 16A/52A 5DFN

MOSFET N-CH 40V 16A/52A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NLWFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLWFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C466NLWFT1GDKR-ND
MOSFET N-CH 40V 16A/52A 5DFN

MOSFET N-CH 40V 16A/52A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NLWFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLWFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C466NLWFT1GTR-ND
N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET 40V 7 MOHM T8 S08FL SINGL

MOSFET 40V 7 MOHM T8 S08FL SINGL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C466NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C466NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C466NLWFT1G
MOSFET N-CH 40V 16A/52A 5DFN

MOSFET N-CH 40V 16A/52A 5DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMFS5C466NLWFT1GCT-ND NVMFS5C466NLWFT1G NVMFS5C466NLWFT1G
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers