onsemi Single FETs, MOSFETs NVMFS5C460NLWFT3G

Description
N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C460NLWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C460NLWFT3G-ND
Single FETs, MOSFETs NVMFS5C460NLWFT3G-ND
N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 78A MOSFET Transistor
278-NVMFS5C460NLWFT3G
N-Channel 40V 78A MOSFET Transistor 278-NVMFS5C460NLWFT3G
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 5000-REEL Product overview: NVMFS5C460NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLWFT3 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 5000-REEL Product overview: NVMFS5C460NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLWFT3G - 887910-NVMFS5C460NLWFT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLWFT3G
887910-NVMFS5C460NLWFT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLWFT3G 887910-NVMFS5C460NLWFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887910-NVMFS5C460NLW FT3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887910-NVMFS5C460NLWFT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C460NLWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C460NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C460NLWFT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C460NLWFT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C460NLWFT3G
Single FETs, MOSFETs NVMFS5C460NLWFT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C460NLWFT3G-ND 278-NVMFS5C460NLWFT3G 887910-NVMFS5C460NLWFT3G NVMFS5C460NLWFT3G NVMFS5C460NLWFT3G NVMFS5C460NLWFT3G
Product Name Single FETs, MOSFETs N-Channel 40V 78A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLWFT3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) Surface Mount 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data