MOSFET N-CH 40V SO8FL Product overview: NVMFS5C460NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLWFAF
Win Source Part Number: 1353383-NVMFS5C460NL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Not For New Designs
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Power Dissipation (Max): 3.6W (Ta), 50W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 21A/78A 5DFN
MOSFET T6 40V NCH LL IN SO8FL
MOSFET N-CH 40V 21A/78A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMFS5C460NLWFAFT3G | 1353383-NVMFS5C460NLWFAFT3G | NVMFS5C460NLWFAFT3G-ND | NVMFS5C460NLWFAFT3G | NVMFS5C460NLWFAFT3G | NVMFS5C460NLWFAFT3G |
| Product Name | 40V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 3600 to 50000 milliwatts | 3600 milliwatts | ||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | -55degC ~ 175degC (TJ) | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive |