MOSFET N-CH 40V 20A/80A 5DFN
MOSFET N-CH 40V 20A/80A 5DFN
N-Channel 40V 20A (Ta), 80A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET 40V 4.5 MOHM T6 S08FL SIN
MOSFET N-CH 40V 20A/80A 5DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS5C456NWFT1GCT-ND | NVMFS5C456NWFT1G | NVMFS5C456NWFT1G |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |