onsemi N-Channel 40V 87A MOSFET Transistor NVMFS5C456NLAFT1G

Description
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C456NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C456NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 87A MOSFET Transistor
278-NVMFS5C456NLAFT1G
N-Channel 40V 87A MOSFET Transistor 278-NVMFS5C456NLAFT1G
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C456NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C456NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C456NLAFT1G - 887906-NVMFS5C456NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C456NLAFT1G
887906-NVMFS5C456NLAFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C456NLAFT1G 887906-NVMFS5C456NLAFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887906-NVMFS5C456NLA FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-NVMFS5C456NLAFT1 GCT, NVMFS5C456NLAFT1G-ND , 488-NVMFS5C456NLAFT1 GDKR, 488-NVMFS5C456NLAFT1 GTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887906-NVMFS5C456NLAFT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-NVMFS5C456NLAFT1GCT, NVMFS5C456NLAFT1G-ND, 488-NVMFS5C456NLAFT1GDKR, 488-NVMFS5C456NLAFT1GTR

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C456NLAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C456NLAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C456NLAFT1GTR-ND
N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C456NLAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C456NLAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C456NLAFT1GCT-ND
N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C456NLAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C456NLAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C456NLAFT1GDKR-ND
N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET T6 40V NCH LL IN U8FL

MOSFET T6 40V NCH LL IN U8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C456NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C456NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C456NLAFT1G
MOSFET N-CH 40V 87A 5DFN

MOSFET N-CH 40V 87A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C456NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C456NLAFT1G
Single FETs, MOSFETs NVMFS5C456NLAFT1G
MOSFET N-CH 40V 87A 5DFN

MOSFET N-CH 40V 87A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C456NLAFT1G 887906-NVMFS5C456NLAFT1G 488-NVMFS5C456NLAFT1GTR-ND NVMFS5C456NLAFT1G NVMFS5C456NLAFT1G NVMFS5C456NLAFT1G
Product Name N-Channel 40V 87A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C456NLAFT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads Surface Mount 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details