onsemi Single FETs, MOSFETs NVMFS5C450NLWFAFT1G

Description
N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C450NLWFAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C450NLWFAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C450NLWFAFT1GOSCT-ND
N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C450NLWFAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C450NLWFAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C450NLWFAFT1GOSDKR-ND
N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 40V 110A (Tc) 68W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968613-NVMFS5C450NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968613-NVMFS5C450NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968613-NVMFS5C450NLWFAFT1G
Win Source Part Number: 968613-NVMFS5C450NLW FAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 68W (Tc) Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C450NLWFAFT1GO SDKR,NVMFS5C450NLWFA FT1GOSCT,NVMFS5C450N LWFAFT1G-ND,NVMFS5C4 50NLWFAFT1GOSTR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 968613-NVMFS5C450NLWFAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 68W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C450NLWFAFT1GOSDKR,NVMFS5C450NLWFAFT1GOSCT,NVMFS5C450NLWFAFT1G-ND,NVMFS5C450NLWFAFT1GOSTR
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 110A MOSFET Transistor
278-NVMFS5C450NLWFAFT1G
N-Channel 40V 110A MOSFET Transistor 278-NVMFS5C450NLWFAFT1G
N-Channel Power MOSFET, 40V, 110A, 2.8mΩ Product overview: NVMFS5C450NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NLWFAF T1G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 40V, 110A, 2.8mΩ Product overview: NVMFS5C450NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C450NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C450NLWFAFT1G
Single FETs, MOSFETs NVMFS5C450NLWFAFT1G
MOSFET N-CH 40V 110A 5DFN

MOSFET N-CH 40V 110A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C450NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C450NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C450NLWFAFT1G
MOSFET N-CH 40V 110A 5DFN

MOSFET N-CH 40V 110A 5DFN

Supplier's Site
Mosfet, N-Ch, 40V, 110A, 175Deg C, 68W Rohs Compliant Onsemi - 54AH9531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 110A, 175Deg C, 68W Rohs Compliant Onsemi
54AH9531
Mosfet, N-Ch, 40V, 110A, 175Deg C, 68W Rohs Compliant Onsemi 54AH9531
MOSFET, N-CH, 40V, 110A, 175DEG C, 68W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 110A, 175DEG C, 68W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C450NLWFAFT1GOSCT-ND 968613-NVMFS5C450NLWFAFT1G 278-NVMFS5C450NLWFAFT1G NVMFS5C450NLWFAFT1G NVMFS5C450NLWFAFT1G 54AH9531
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 110A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 110A, 175Deg C, 68W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Transistor Grade / Operating Range Automotive
PD 68000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products