onsemi N-Channel 40V 102A MOSFET Transistor NVMFS5C450NAFT1G

Description
Single N-Channel Power MOSFET 40V, 102A, 3.3mΩ Power MOSFET 40V, 102A, 3.3 mOhm, Single N-Channel, SO8-FL.1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C450NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NAFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 102A, 3.3mΩ Power MOSFET 40V, 102A, 3.3 mOhm, Single N-Channel, SO8-FL.1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C450NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NAFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 102A MOSFET Transistor
278-NVMFS5C450NAFT1G
N-Channel 40V 102A MOSFET Transistor 278-NVMFS5C450NAFT1G
Single N-Channel Power MOSFET 40V, 102A, 3.3mΩ Power MOSFET 40V, 102A, 3.3 mOhm, Single N-Channel, SO8-FL.1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C450NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NAFT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 102A, 3.3mΩ Power MOSFET 40V, 102A, 3.3 mOhm, Single N-Channel, SO8-FL.1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C450NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C450NAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1202972-NVMFS5C450NAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1202972-NVMFS5C450NAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1202972-NVMFS5C450NAFT1G
Win Source Part Number: 1202972-NVMFS5C450NA FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 102A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 65µA Power Dissipation (Max): 3.6W (Ta), 68W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1202972-NVMFS5C450NAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 102A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 65µA
Power Dissipation (Max): 3.6W (Ta), 68W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C450NAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C450NAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C450NAFT1GTR-ND
N-Channel 40V 24A (Ta), 102A (Tc) 3.6W (Ta), 68W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 24A (Ta), 102A (Tc) 3.6W (Ta), 68W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C450NAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C450NAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C450NAFT1GDKR-ND
MOSFET N-CH 40V 24A/102A 5DFN

MOSFET N-CH 40V 24A/102A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C450NAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C450NAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C450NAFT1GCT-ND
MOSFET N-CH 40V 24A/102A 5DFN

MOSFET N-CH 40V 24A/102A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C450NAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C450NAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C450NAFT1G
MOSFET N-CH 40V 24A/102A 5DFN

MOSFET N-CH 40V 24A/102A 5DFN

Supplier's Site
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C450NAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C450NAFT1G
Single FETs, MOSFETs NVMFS5C450NAFT1G
MOSFET N-CH 40V 24A/102A 5DFN

MOSFET N-CH 40V 24A/102A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C450NAFT1G 1202972-NVMFS5C450NAFT1G 488-NVMFS5C450NAFT1GTR-ND NVMFS5C450NAFT1G NVMFS5C450NAFT1G NVMFS5C450NAFT1G
Product Name N-Channel 40V 102A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3600 to 68000 milliwatts 3600 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads 23 nC @ 10 V 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

55V 135A MOSFET Transistor - 278-AUIRF2805S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
5 suppliers