NVMFS5C442NWFET3G is a single N-channel power MOSFET in a DFNW5 package measuring 4.90 mm × 5.90 mm with wettable flanks for enhanced optical inspection. It has a drain-to-source voltage rating of 40 V, a maximum continuous drain current of 140 A at TC = 25 °C, and a maximum on-resistance of 2.3 mΩ at VGS = 10 V and ID = 50 A. The device is AEC-Q101 qualified and PPAP capable, and is Pb-free and RoHS compliant.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C442NWFET3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |